Capital Lighting, Inc. 70016LED-CH/BL Sconces-Other 362556

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Length 14.00 Extension: 9 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Chrome Product Name: One Light Task-Light UPC: 641594146196 Category: LED Gooseneck Wall Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Length 14.00 Extension: 9 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Chrome Product Name: One Light Task-Light UPC: 641594146196 Category: LED Gooseneck Wall Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
70016LED-CH/BL Sconces-Other - 362556 - Capital Lighting, Inc.
Columbus, OH, USA
70016LED-CH/BL Sconces-Other
362556
70016LED-CH/BL Sconces-Other 362556
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Length 14.00 Extension: 9 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Chrome Product Name: One Light Task-Light UPC: 641594146196 Category: LED Gooseneck Wall Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 14.00
Length 14.00
Extension: 9
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Chrome
Product Name: One Light Task-Light
UPC: 641594146196
Category: LED Gooseneck Wall Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362556
Product Name 70016LED-CH/BL Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details