Capital Lighting, Inc. 70025LED-BL Sconces-Pocket 362550

Description
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Extension: 3 Bulb Type: LED Qty: 2 Wattage: 5 Finish: Black Product Name: Two Light Wall Fixture Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Extension: 3 Bulb Type: LED Qty: 2 Wattage: 5 Finish: Black Product Name: Two Light Wall Fixture Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
70025LED-BL Sconces-Pocket - 362550 - Capital Lighting, Inc.
Columbus, OH, USA
70025LED-BL Sconces-Pocket
362550
70025LED-BL Sconces-Pocket 362550
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Extension: 3 Bulb Type: LED Qty: 2 Wattage: 5 Finish: Black Product Name: Two Light Wall Fixture Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Height: 10.00
Length 10.00
Extension: 3
Bulb
Type: LED
Qty: 2
Wattage: 5
Finish: Black
Product Name: Two Light Wall Fixture
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362550
Product Name 70025LED-BL Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details