Capital Lighting, Inc. 51008-CH/CRY Pendants-Glass Down 362546

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.70 Height: 20.00 Length 20.00 Bulb Type: G-9 Qty: 5 Wattage: 40 Finish: Chrome Product Name: Five Light Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Chain: 10` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.70 Height: 20.00 Length 20.00 Bulb Type: G-9 Qty: 5 Wattage: 40 Finish: Chrome Product Name: Five Light Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Chain: 10` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
51008-CH/CRY Pendants-Glass Down - 362546 - Capital Lighting, Inc.
Columbus, OH, USA
51008-CH/CRY Pendants-Glass Down
362546
51008-CH/CRY Pendants-Glass Down 362546
PRODUCT DETAILS / SPECS Width/Dia: 18.70 Height: 20.00 Length 20.00 Bulb Type: G-9 Qty: 5 Wattage: 40 Finish: Chrome Product Name: Five Light Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Chain: 10` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 18.70
Height: 20.00
Length 20.00
Bulb
Type: G-9
Qty: 5
Wattage: 40
Finish: Chrome
Product Name: Five Light Pendant
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry
Chain: 10`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362546
Product Name 51008-CH/CRY Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details