Capital Lighting, Inc. 51016-CH/CRY Mini Pendants-Cable 362545

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 12.00 Length 12.00 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Chrome Product Name: One Light Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 12.00 Length 12.00 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Chrome Product Name: One Light Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
51016-CH/CRY Mini Pendants-Cable - 362545 - Capital Lighting, Inc.
Columbus, OH, USA
51016-CH/CRY Mini Pendants-Cable
362545
51016-CH/CRY Mini Pendants-Cable 362545
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 12.00 Length 12.00 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Chrome Product Name: One Light Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 3.50
Height: 12.00
Length 12.00
Bulb
Type: G-9
Qty: 1
Wattage: 40
Finish: Chrome
Product Name: One Light Pendant
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362545
Product Name 51016-CH/CRY Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details