Capital Lighting, Inc. 51007-CH/CRY Pendants-Glass Down 362544

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 20.00 Length 20.00 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Chrome Product Name: Three Light Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Chain: 10` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 20.00 Length 20.00 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Chrome Product Name: Three Light Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Chain: 10` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
51007-CH/CRY Pendants-Glass Down - 362544 - Capital Lighting, Inc.
Columbus, OH, USA
51007-CH/CRY Pendants-Glass Down
362544
51007-CH/CRY Pendants-Glass Down 362544
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 20.00 Length 20.00 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Chrome Product Name: Three Light Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Chain: 10` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 20.00
Length 20.00
Bulb
Type: G-9
Qty: 3
Wattage: 40
Finish: Chrome
Product Name: Three Light Pendant
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry
Chain: 10`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362544
Product Name 51007-CH/CRY Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details