Capital Lighting, Inc. 51012-CH/CRY Bathroom Fixtures-Two Lights 362541

Description
PRODUCT DETAILS / SPECS Height: 5.50 Length 5.50 Extension: 5.25 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Chrome Product Name: Two Light Vanity/Wall Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Height: 5.50 Length 5.50 Extension: 5.25 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Chrome Product Name: Two Light Vanity/Wall Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
51012-CH/CRY Bathroom Fixtures-Two Lights - 362541 - Capital Lighting, Inc.
Columbus, OH, USA
51012-CH/CRY Bathroom Fixtures-Two Lights
362541
51012-CH/CRY Bathroom Fixtures-Two Lights 362541
PRODUCT DETAILS / SPECS Height: 5.50 Length 5.50 Extension: 5.25 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Chrome Product Name: Two Light Vanity/Wall Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Height: 5.50
Length 5.50
Extension: 5.25
Bulb
Type: G-9
Qty: 2
Wattage: 60
Finish: Chrome
Product Name: Two Light Vanity/Wall
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362541
Product Name 51012-CH/CRY Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details