Capital Lighting, Inc. 62270-CH/FST Bathroom Fixtures-Four Lights 362538

Description
PRODUCT DETAILS / SPECS Height: 5.25 Length 5.25 Extension: 4 Bulb Type: G-9 Qty: 4 Wattage: 50 Finish: Chrome Product Name: Four Light Vanity/Wall Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Height: 5.25 Length 5.25 Extension: 4 Bulb Type: G-9 Qty: 4 Wattage: 50 Finish: Chrome Product Name: Four Light Vanity/Wall Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
62270-CH/FST Bathroom Fixtures-Four Lights - 362538 - Capital Lighting, Inc.
Columbus, OH, USA
62270-CH/FST Bathroom Fixtures-Four Lights
362538
62270-CH/FST Bathroom Fixtures-Four Lights 362538
PRODUCT DETAILS / SPECS Height: 5.25 Length 5.25 Extension: 4 Bulb Type: G-9 Qty: 4 Wattage: 50 Finish: Chrome Product Name: Four Light Vanity/Wall Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Height: 5.25
Length 5.25
Extension: 4
Bulb
Type: G-9
Qty: 4
Wattage: 50
Finish: Chrome
Product Name: Four Light Vanity/Wall
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362538
Product Name 62270-CH/FST Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details