Capital Lighting, Inc. 62260-CH/FST Bathroom Fixtures-Three Lights 362534

Description
PRODUCT DETAILS / SPECS Height: 5.00 Length 5.00 Extension: 3.25 Bulb Type: T-3 Hgn Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Wall Fixture UPC: 641594128642 Category: Wall or Vanity Fixture Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Height: 5.00 Length 5.00 Extension: 3.25 Bulb Type: T-3 Hgn Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Wall Fixture UPC: 641594128642 Category: Wall or Vanity Fixture Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
62260-CH/FST Bathroom Fixtures-Three Lights
362534
62260-CH/FST Bathroom Fixtures-Three Lights 362534
PRODUCT DETAILS / SPECS Height: 5.00 Length 5.00 Extension: 3.25 Bulb Type: T-3 Hgn Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Wall Fixture UPC: 641594128642 Category: Wall or Vanity Fixture Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Height: 5.00
Length 5.00
Extension: 3.25
Bulb
Type: T-3 Hgn
Qty: 3
Wattage: 100
Finish: Chrome
Product Name: Three Light Wall Fixture
UPC: 641594128642
Category: Wall or Vanity Fixture
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362534
Product Name 62260-CH/FST Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details