Capital Lighting, Inc. 62263-BS/OPL Bathroom Fixtures-Three Lights 362533

Description
PRODUCT DETAILS / SPECS Height: 6.00 Length 6.00 Extension: 4 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Brushed Steel Product Name: Three Light Vanity Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Height: 6.00 Length 6.00 Extension: 4 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Brushed Steel Product Name: Three Light Vanity Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
62263-BS/OPL Bathroom Fixtures-Three Lights - 362533 - Capital Lighting, Inc.
Columbus, OH, USA
62263-BS/OPL Bathroom Fixtures-Three Lights
362533
62263-BS/OPL Bathroom Fixtures-Three Lights 362533
PRODUCT DETAILS / SPECS Height: 6.00 Length 6.00 Extension: 4 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Brushed Steel Product Name: Three Light Vanity Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Height: 6.00
Length 6.00
Extension: 4
Bulb
Type: G-9
Qty: 3
Wattage: 60
Finish: Brushed Steel
Product Name: Three Light Vanity
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362533
Product Name 62263-BS/OPL Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details