Capital Lighting, Inc. 62268-CH/FST Sconces-Single Glass 362532

Description
PRODUCT DETAILS / SPECS Height: 5.25 Length 5.25 Extension: 4 Bulb Type: G-9 Qty: 1 Wattage: 50 Finish: Chrome Product Name: One Light Vanity/Wall Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Height: 5.25 Length 5.25 Extension: 4 Bulb Type: G-9 Qty: 1 Wattage: 50 Finish: Chrome Product Name: One Light Vanity/Wall Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
62268-CH/FST Sconces-Single Glass
362532
62268-CH/FST Sconces-Single Glass 362532
PRODUCT DETAILS / SPECS Height: 5.25 Length 5.25 Extension: 4 Bulb Type: G-9 Qty: 1 Wattage: 50 Finish: Chrome Product Name: One Light Vanity/Wall Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Height: 5.25
Length 5.25
Extension: 4
Bulb
Type: G-9
Qty: 1
Wattage: 50
Finish: Chrome
Product Name: One Light Vanity/Wall
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362532
Product Name 62268-CH/FST Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details