Capital Lighting, Inc. 62264-BS/OPL Bathroom Fixtures-Four Lights 362531

Description
PRODUCT DETAILS / SPECS Height: 6.00 Length 6.00 Extension: 4 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Brushed Steel Product Name: Four Light Vanity Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Height: 6.00 Length 6.00 Extension: 4 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Brushed Steel Product Name: Four Light Vanity Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
62264-BS/OPL Bathroom Fixtures-Four Lights - 362531 - Capital Lighting, Inc.
Columbus, OH, USA
62264-BS/OPL Bathroom Fixtures-Four Lights
362531
62264-BS/OPL Bathroom Fixtures-Four Lights 362531
PRODUCT DETAILS / SPECS Height: 6.00 Length 6.00 Extension: 4 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Brushed Steel Product Name: Four Light Vanity Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Height: 6.00
Length 6.00
Extension: 4
Bulb
Type: G-9
Qty: 4
Wattage: 60
Finish: Brushed Steel
Product Name: Four Light Vanity
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362531
Product Name 62264-BS/OPL Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details