Capital Lighting, Inc. 63811-79- CH/BLULN Sconces-Single Glass 362522

Description
PRODUCT DETAILS / SPECS Height: 6.50 Length 6.50 Extension: 5 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Vanity/Wall UPC: 641594020885 Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Height: 6.50 Length 6.50 Extension: 5 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Vanity/Wall UPC: 641594020885 Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
63811-79- CH/BLULN Sconces-Single Glass - 362522 - Capital Lighting, Inc.
Columbus, OH, USA
63811-79- CH/BLULN Sconces-Single Glass
362522
63811-79- CH/BLULN Sconces-Single Glass 362522
PRODUCT DETAILS / SPECS Height: 6.50 Length 6.50 Extension: 5 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Vanity/Wall UPC: 641594020885 Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Height: 6.50
Length 6.50
Extension: 5
Bulb
Type: G-9
Qty: 1
Wattage: 60
Finish: Chrome
Product Name: One Light Vanity/Wall
UPC: 641594020885
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362522
Product Name 63811-79- CH/BLULN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details