Capital Lighting, Inc. 63811-46- CH/OPL Sconces-Single Glass 362521

Description
PRODUCT DETAILS / SPECS Height: 6.50 Length 6.50 Extension: 5 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Vanity/Wall UPC: 641594020885 Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Height: 6.50 Length 6.50 Extension: 5 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Vanity/Wall UPC: 641594020885 Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
63811-46- CH/OPL Sconces-Single Glass - 362521 - Capital Lighting, Inc.
Columbus, OH, USA
63811-46- CH/OPL Sconces-Single Glass
362521
63811-46- CH/OPL Sconces-Single Glass 362521
PRODUCT DETAILS / SPECS Height: 6.50 Length 6.50 Extension: 5 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Vanity/Wall UPC: 641594020885 Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Height: 6.50
Length 6.50
Extension: 5
Bulb
Type: G-9
Qty: 1
Wattage: 60
Finish: Chrome
Product Name: One Light Vanity/Wall
UPC: 641594020885
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362521
Product Name 63811-46- CH/OPL Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details