Capital Lighting, Inc. 63004LED-MC Island/Pool Table-4 Light + 362518

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 23.00 Length 23.00 Bulb Type: LED Qty: 4 Wattage: 4 Finish: Matte Chrome Product Name: Four Light Pendant UPC: 641594999600 Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 23.00 Length 23.00 Bulb Type: LED Qty: 4 Wattage: 4 Finish: Matte Chrome Product Name: Four Light Pendant UPC: 641594999600 Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
63004LED-MC Island/Pool Table-4 Light + - 362518 - Capital Lighting, Inc.
Columbus, OH, USA
63004LED-MC Island/Pool Table-4 Light +
362518
63004LED-MC Island/Pool Table-4 Light + 362518
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 23.00 Length 23.00 Bulb Type: LED Qty: 4 Wattage: 4 Finish: Matte Chrome Product Name: Four Light Pendant UPC: 641594999600 Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 23.00
Length 23.00
Bulb
Type: LED
Qty: 4
Wattage: 4
Finish: Matte Chrome
Product Name: Four Light Pendant
UPC: 641594999600
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362518
Product Name 63004LED-MC Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details