Capital Lighting, Inc. 63004ET-MC Island/Pool Table-4 Light + 362515

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 23.00 Length 23.00 Bulb Type: MR16 Qty: 4 Wattage: 50 Finish: Matte Chrome Product Name: Four Light Pendant UPC: 641594999600 Category: Adjustable Spotlight Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 23.00 Length 23.00 Bulb Type: MR16 Qty: 4 Wattage: 50 Finish: Matte Chrome Product Name: Four Light Pendant UPC: 641594999600 Category: Adjustable Spotlight Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
63004ET-MC Island/Pool Table-4 Light + - 362515 - Capital Lighting, Inc.
Columbus, OH, USA
63004ET-MC Island/Pool Table-4 Light +
362515
63004ET-MC Island/Pool Table-4 Light + 362515
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 23.00 Length 23.00 Bulb Type: MR16 Qty: 4 Wattage: 50 Finish: Matte Chrome Product Name: Four Light Pendant UPC: 641594999600 Category: Adjustable Spotlight Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 23.00
Length 23.00
Bulb
Type: MR16
Qty: 4
Wattage: 50
Finish: Matte Chrome
Product Name: Four Light Pendant
UPC: 641594999600
Category: Adjustable Spotlight
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362515
Product Name 63004ET-MC Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details