Capital Lighting, Inc. 62274-CH/CRY Bathroom Fixtures-Two Lights 362514

Description
PRODUCT DETAILS / SPECS Height: 16.00 Length 16.00 Extension: 4 Bulb Type: T-3 Hgn Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Vanity/Wall Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Height: 16.00 Length 16.00 Extension: 4 Bulb Type: T-3 Hgn Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Vanity/Wall Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
62274-CH/CRY Bathroom Fixtures-Two Lights - 362514 - Capital Lighting, Inc.
Columbus, OH, USA
62274-CH/CRY Bathroom Fixtures-Two Lights
362514
62274-CH/CRY Bathroom Fixtures-Two Lights 362514
PRODUCT DETAILS / SPECS Height: 16.00 Length 16.00 Extension: 4 Bulb Type: T-3 Hgn Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Vanity/Wall Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Height: 16.00
Length 16.00
Extension: 4
Bulb
Type: T-3 Hgn
Qty: 2
Wattage: 100
Finish: Chrome
Product Name: Two Light Vanity/Wall
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362514
Product Name 62274-CH/CRY Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details