PRODUCT DETAILS / SPECS
Width/Dia: 2.75
Height: 12.50
Length 12.50
Extension: 4
Bulb
Type: B10
Qty: 1
Wattage: 60
Finish: Oil Rubbed Bronze
Product Name: One Light Vanity/Wall
UPC: 641594086683
Category: Wall Fixture
Glass: Opal
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Damp
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 362488 |
| Product Name | 20435-ORB/OPL Sconces-Single Glass |
| Application | Residential |