Capital Lighting, Inc. 20371-BRZ/OPL Exterior -Wall Mount 362486

Description
PRODUCT DETAILS / SPECS Height: 9.50 Length 9.50 Extension: 8.5 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Wall Fixture UPC: 641594128574 Category: Wall Fixture Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Height: 9.50 Length 9.50 Extension: 8.5 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Wall Fixture UPC: 641594128574 Category: Wall Fixture Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
20371-BRZ/OPL Exterior -Wall Mount - 362486 - Capital Lighting, Inc.
Columbus, OH, USA
20371-BRZ/OPL Exterior -Wall Mount
362486
20371-BRZ/OPL Exterior -Wall Mount 362486
PRODUCT DETAILS / SPECS Height: 9.50 Length 9.50 Extension: 8.5 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Wall Fixture UPC: 641594128574 Category: Wall Fixture Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Height: 9.50
Length 9.50
Extension: 8.5
Bulb
Type: A-19
Qty: 1
Wattage: 60
Finish: Bronze
Product Name: One Light Wall Fixture
UPC: 641594128574
Category: Wall Fixture
Glass: Opal
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362486
Product Name 20371-BRZ/OPL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details