Capital Lighting, Inc. 20417-ORB/ALB Sconces-Pocket 362485

Description
PRODUCT DETAILS / SPECS Height: 6.00 Length 6.00 Extension: 3.5 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: One Light Sconce UPC: 641594001860 Category: Wall Sconce Glass: Alabaster Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Height: 6.00 Length 6.00 Extension: 3.5 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: One Light Sconce UPC: 641594001860 Category: Wall Sconce Glass: Alabaster Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
20417-ORB/ALB Sconces-Pocket - 362485 - Capital Lighting, Inc.
Columbus, OH, USA
20417-ORB/ALB Sconces-Pocket
362485
20417-ORB/ALB Sconces-Pocket 362485
PRODUCT DETAILS / SPECS Height: 6.00 Length 6.00 Extension: 3.5 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: One Light Sconce UPC: 641594001860 Category: Wall Sconce Glass: Alabaster Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Height: 6.00
Length 6.00
Extension: 3.5
Bulb
Type: A-19
Qty: 1
Wattage: 60
Finish: Oil Rubbed Bronze
Product Name: One Light Sconce
UPC: 641594001860
Category: Wall Sconce
Glass: Alabaster
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362485
Product Name 20417-ORB/ALB Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details