Capital Lighting, Inc. 20370-SAT/FST Exterior -Wall Mt./Flush 362484

Description
PRODUCT DETAILS / SPECS Height: 16.25 Length 16.25 Extension: 6 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Satin Product Name: Two Light Wall Fixture UPC: 641594128567 Category: Wall Fixture Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Height: 16.25 Length 16.25 Extension: 6 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Satin Product Name: Two Light Wall Fixture UPC: 641594128567 Category: Wall Fixture Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
20370-SAT/FST Exterior -Wall Mt./Flush - 362484 - Capital Lighting, Inc.
Columbus, OH, USA
20370-SAT/FST Exterior -Wall Mt./Flush
362484
20370-SAT/FST Exterior -Wall Mt./Flush 362484
PRODUCT DETAILS / SPECS Height: 16.25 Length 16.25 Extension: 6 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Satin Product Name: Two Light Wall Fixture UPC: 641594128567 Category: Wall Fixture Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Height: 16.25
Length 16.25
Extension: 6
Bulb
Type: A-19
Qty: 2
Wattage: 60
Finish: Satin
Product Name: Two Light Wall Fixture
UPC: 641594128567
Category: Wall Fixture
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362484
Product Name 20370-SAT/FST Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details