Capital Lighting, Inc. 20384-SAT/CLR Exterior -Wall Mount 362483

Description
PRODUCT DETAILS / SPECS Height: 6.00 Length 6.00 Extension: 4.8 Bulb Type: MR16 Qty: 1 Wattage: 35 Finish: Satin Product Name: One Light Wall Fixture UPC: 641594129021 Category: Wallwasher Glass: Clear Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Height: 6.00 Length 6.00 Extension: 4.8 Bulb Type: MR16 Qty: 1 Wattage: 35 Finish: Satin Product Name: One Light Wall Fixture UPC: 641594129021 Category: Wallwasher Glass: Clear Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
20384-SAT/CLR Exterior -Wall Mount - 362483 - Capital Lighting, Inc.
Columbus, OH, USA
20384-SAT/CLR Exterior -Wall Mount
362483
20384-SAT/CLR Exterior -Wall Mount 362483
PRODUCT DETAILS / SPECS Height: 6.00 Length 6.00 Extension: 4.8 Bulb Type: MR16 Qty: 1 Wattage: 35 Finish: Satin Product Name: One Light Wall Fixture UPC: 641594129021 Category: Wallwasher Glass: Clear Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Height: 6.00
Length 6.00
Extension: 4.8
Bulb
Type: MR16
Qty: 1
Wattage: 35
Finish: Satin
Product Name: One Light Wall Fixture
UPC: 641594129021
Category: Wallwasher
Glass: Clear
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362483
Product Name 20384-SAT/CLR Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details