Capital Lighting, Inc. 20388-BRZ/CLR Exterior -Wall Mount 362482

Description
PRODUCT DETAILS / SPECS Height: 10.50 Length 10.50 Extension: 7 Bulb Type: Par 20 Qty: 2 Wattage: 75 Finish: Bronze Product Name: Two Light Wall Fixture UPC: 641594128857 Category: Wallwasher Glass: Clear Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Height: 10.50 Length 10.50 Extension: 7 Bulb Type: Par 20 Qty: 2 Wattage: 75 Finish: Bronze Product Name: Two Light Wall Fixture UPC: 641594128857 Category: Wallwasher Glass: Clear Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
20388-BRZ/CLR Exterior -Wall Mount - 362482 - Capital Lighting, Inc.
Columbus, OH, USA
20388-BRZ/CLR Exterior -Wall Mount
362482
20388-BRZ/CLR Exterior -Wall Mount 362482
PRODUCT DETAILS / SPECS Height: 10.50 Length 10.50 Extension: 7 Bulb Type: Par 20 Qty: 2 Wattage: 75 Finish: Bronze Product Name: Two Light Wall Fixture UPC: 641594128857 Category: Wallwasher Glass: Clear Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Height: 10.50
Length 10.50
Extension: 7
Bulb
Type: Par 20
Qty: 2
Wattage: 75
Finish: Bronze
Product Name: Two Light Wall Fixture
UPC: 641594128857
Category: Wallwasher
Glass: Clear
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362482
Product Name 20388-BRZ/CLR Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details