Capital Lighting, Inc. 122304 Mini Pendants-Cable 362475

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 74.00 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: One Light Ceiling Fixture UPC: 705696066827 Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 74.00 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: One Light Ceiling Fixture UPC: 705696066827 Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
122304 Mini Pendants-Cable - 362475 - Capital Lighting, Inc.
Columbus, OH, USA
122304 Mini Pendants-Cable
362475
122304 Mini Pendants-Cable 362475
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 74.00 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: One Light Ceiling Fixture UPC: 705696066827 Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 74.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Product Name: One Light Ceiling Fixture
UPC: 705696066827
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362475
Product Name 122304 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details