Capital Lighting, Inc. 20342-SAT/RFR Exterior -Wall Mt./Flush 362455

Description
PRODUCT DETAILS / SPECS Height: 16.75 Extension: 5.3 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Satin Product Name: Two Light Bulkhead UPC: 641594083927 Category: Bulkhead Glass: Ribbed Frosted Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Height: 16.75 Extension: 5.3 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Satin Product Name: Two Light Bulkhead UPC: 641594083927 Category: Bulkhead Glass: Ribbed Frosted Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
20342-SAT/RFR Exterior -Wall Mt./Flush - 362455 - Capital Lighting, Inc.
Columbus, OH, USA
20342-SAT/RFR Exterior -Wall Mt./Flush
362455
20342-SAT/RFR Exterior -Wall Mt./Flush 362455
PRODUCT DETAILS / SPECS Height: 16.75 Extension: 5.3 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Satin Product Name: Two Light Bulkhead UPC: 641594083927 Category: Bulkhead Glass: Ribbed Frosted Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Height: 16.75
Extension: 5.3
Bulb
Type: A-19
Qty: 2
Wattage: 60
Finish: Satin
Product Name: Two Light Bulkhead
UPC: 641594083927
Category: Bulkhead
Glass: Ribbed Frosted
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362455
Product Name 20342-SAT/RFR Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details