Capital Lighting, Inc. 20302-BRZ/RFR Exterior -Wall Mt./Flush 362453

Description
PRODUCT DETAILS / SPECS Height: 10.75 Length 10.75 Extension: 5.5 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Wall Fixture UPC: 641594122800 Category: Bulkhead Glass: Ribbed Frosted Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Height: 10.75 Length 10.75 Extension: 5.5 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Wall Fixture UPC: 641594122800 Category: Bulkhead Glass: Ribbed Frosted Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
20302-BRZ/RFR Exterior -Wall Mt./Flush - 362453 - Capital Lighting, Inc.
Columbus, OH, USA
20302-BRZ/RFR Exterior -Wall Mt./Flush
362453
20302-BRZ/RFR Exterior -Wall Mt./Flush 362453
PRODUCT DETAILS / SPECS Height: 10.75 Length 10.75 Extension: 5.5 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Wall Fixture UPC: 641594122800 Category: Bulkhead Glass: Ribbed Frosted Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Height: 10.75
Length 10.75
Extension: 5.5
Bulb
Type: A-19
Qty: 1
Wattage: 60
Finish: Bronze
Product Name: One Light Wall Fixture
UPC: 641594122800
Category: Bulkhead
Glass: Ribbed Frosted
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362453
Product Name 20302-BRZ/RFR Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details