Capital Lighting, Inc. 20333-BRZ/RFR Exterior -Wall Mount 362452

Description
PRODUCT DETAILS / SPECS Height: 13.00 Length 13.00 Extension: 5 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Bronze Product Name: One Light Wall Fixture UPC: 641594122817 Category: Wall Fixture Glass: Ribbed Frosted Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Height: 13.00 Length 13.00 Extension: 5 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Bronze Product Name: One Light Wall Fixture UPC: 641594122817 Category: Wall Fixture Glass: Ribbed Frosted Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
20333-BRZ/RFR Exterior -Wall Mount - 362452 - Capital Lighting, Inc.
Columbus, OH, USA
20333-BRZ/RFR Exterior -Wall Mount
362452
20333-BRZ/RFR Exterior -Wall Mount 362452
PRODUCT DETAILS / SPECS Height: 13.00 Length 13.00 Extension: 5 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Bronze Product Name: One Light Wall Fixture UPC: 641594122817 Category: Wall Fixture Glass: Ribbed Frosted Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Height: 13.00
Length 13.00
Extension: 5
Bulb
Type: A-19
Qty: 1
Wattage: 75
Finish: Bronze
Product Name: One Light Wall Fixture
UPC: 641594122817
Category: Wall Fixture
Glass: Ribbed Frosted
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362452
Product Name 20333-BRZ/RFR Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details