Capital Lighting, Inc. 128581 Sconces-Triple Glass 362441

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 3 Wattage: 40 Product Name: Three Light Wall Sconce UPC: 705696070794 Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 3 Wattage: 40 Product Name: Three Light Wall Sconce UPC: 705696070794 Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
128581 Sconces-Triple Glass - 362441 - Capital Lighting, Inc.
Columbus, OH, USA
128581 Sconces-Triple Glass
362441
128581 Sconces-Triple Glass 362441
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 3 Wattage: 40 Product Name: Three Light Wall Sconce UPC: 705696070794 Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 12.00
Length 12.00
Bulb
Type: Medium
Qty: 3
Wattage: 40
Product Name: Three Light Wall Sconce
UPC: 705696070794
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362441
Product Name 128581 Sconces-Triple Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details