Capital Lighting, Inc. 23910-CH/FCL Sconces-Single Glass 362395

Description
PRODUCT DETAILS / SPECS Height: 5.25 Length 5.25 Extension: 5.25 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Vanity/Wall Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Height: 5.25 Length 5.25 Extension: 5.25 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Vanity/Wall Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
23910-CH/FCL Sconces-Single Glass - 362395 - Capital Lighting, Inc.
Columbus, OH, USA
23910-CH/FCL Sconces-Single Glass
362395
23910-CH/FCL Sconces-Single Glass 362395
PRODUCT DETAILS / SPECS Height: 5.25 Length 5.25 Extension: 5.25 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Vanity/Wall Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Height: 5.25
Length 5.25
Extension: 5.25
Bulb
Type: G-9
Qty: 1
Wattage: 60
Finish: Chrome
Product Name: One Light Vanity/Wall
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362395
Product Name 23910-CH/FCL Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details