Capital Lighting, Inc. 23970-CH/WHT Sconces-Single Glass 362349

Description
PRODUCT DETAILS / SPECS Height: 12.00 Length 12.00 Extension: 6 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Wall Fixture UPC: 641594123906 Category: Wall Fixture Glass: White Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Height: 12.00 Length 12.00 Extension: 6 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Wall Fixture UPC: 641594123906 Category: Wall Fixture Glass: White Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
23970-CH/WHT Sconces-Single Glass - 362349 - Capital Lighting, Inc.
Columbus, OH, USA
23970-CH/WHT Sconces-Single Glass
362349
23970-CH/WHT Sconces-Single Glass 362349
PRODUCT DETAILS / SPECS Height: 12.00 Length 12.00 Extension: 6 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Wall Fixture UPC: 641594123906 Category: Wall Fixture Glass: White Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Height: 12.00
Length 12.00
Extension: 6
Bulb
Type: A-19
Qty: 1
Wattage: 60
Finish: Chrome
Product Name: One Light Wall Fixture
UPC: 641594123906
Category: Wall Fixture
Glass: White
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362349
Product Name 23970-CH/WHT Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details