Capital Lighting, Inc. 28011-1C-BS/ASKY Mini Pendants-Cable 362332

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 14.00 Length 14.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Pendant System Safety Rating: CUL Safety Listing: Dry Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 14.00 Length 14.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Pendant System Safety Rating: CUL Safety Listing: Dry Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
28011-1C-BS/ASKY Mini Pendants-Cable - 362332 - Capital Lighting, Inc.
Columbus, OH, USA
28011-1C-BS/ASKY Mini Pendants-Cable
362332
28011-1C-BS/ASKY Mini Pendants-Cable 362332
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 14.00 Length 14.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Pendant System Safety Rating: CUL Safety Listing: Dry Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 3.50
Height: 14.00
Length 14.00
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Brushed Steel
Product Name: One Light Pendant System
Safety Rating: CUL
Safety Listing: Dry
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362332
Product Name 28011-1C-BS/ASKY Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details