Capital Lighting, Inc. 50178-BS/OPL Bathroom Fixtures-Four Lights 362282

Description
PRODUCT DETAILS / SPECS Height: 4.70 Length 4.70 Bulb Type: A-19 Qty: 4 Wattage: 60 Finish: Brushed Steel Product Name: Four Light Vanity/Wall Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Height: 4.70 Length 4.70 Bulb Type: A-19 Qty: 4 Wattage: 60 Finish: Brushed Steel Product Name: Four Light Vanity/Wall Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
50178-BS/OPL Bathroom Fixtures-Four Lights - 362282 - Capital Lighting, Inc.
Columbus, OH, USA
50178-BS/OPL Bathroom Fixtures-Four Lights
362282
50178-BS/OPL Bathroom Fixtures-Four Lights 362282
PRODUCT DETAILS / SPECS Height: 4.70 Length 4.70 Bulb Type: A-19 Qty: 4 Wattage: 60 Finish: Brushed Steel Product Name: Four Light Vanity/Wall Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Height: 4.70
Length 4.70
Bulb
Type: A-19
Qty: 4
Wattage: 60
Finish: Brushed Steel
Product Name: Four Light Vanity/Wall
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362282
Product Name 50178-BS/OPL Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details