Capital Lighting, Inc. 50162-OPL Flush Mounts-Bowl Style 362256

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.60 Height: 4.70 Bulb Type: A-19 Qty: 5 Wattage: 60 Finish: White Product Name: Five Light Flush Mount Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.60 Height: 4.70 Bulb Type: A-19 Qty: 5 Wattage: 60 Finish: White Product Name: Five Light Flush Mount Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
50162-OPL Flush Mounts-Bowl Style - 362256 - Capital Lighting, Inc.
Columbus, OH, USA
50162-OPL Flush Mounts-Bowl Style
362256
50162-OPL Flush Mounts-Bowl Style 362256
PRODUCT DETAILS / SPECS Width/Dia: 23.60 Height: 4.70 Bulb Type: A-19 Qty: 5 Wattage: 60 Finish: White Product Name: Five Light Flush Mount Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 23.60
Height: 4.70
Bulb
Type: A-19
Qty: 5
Wattage: 60
Finish: White
Product Name: Five Light Flush Mount
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362256
Product Name 50162-OPL Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details