Capital Lighting, Inc. 50165-CH/ORG Sconces-Pocket 362250

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.10 Height: 6.70 Length 6.70 Bulb Type: B10 Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Sconce Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.10 Height: 6.70 Length 6.70 Bulb Type: B10 Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Sconce Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
50165-CH/ORG Sconces-Pocket - 362250 - Capital Lighting, Inc.
Columbus, OH, USA
50165-CH/ORG Sconces-Pocket
362250
50165-CH/ORG Sconces-Pocket 362250
PRODUCT DETAILS / SPECS Width/Dia: 4.10 Height: 6.70 Length 6.70 Bulb Type: B10 Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Sconce Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 4.10
Height: 6.70
Length 6.70
Bulb
Type: B10
Qty: 1
Wattage: 60
Finish: Chrome
Product Name: One Light Sconce
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362250
Product Name 50165-CH/ORG Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details