Capital Lighting, Inc. 50060-WH/FST Flush Mounts-Bowl Style 362228

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 3.00 Bulb Type: T-3 Hgn Qty: 1 Wattage: 75 Finish: White Product Name: One Light Flush Mount UPC: 641594013443 Category: Flush-Mount Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 3.00 Bulb Type: T-3 Hgn Qty: 1 Wattage: 75 Finish: White Product Name: One Light Flush Mount UPC: 641594013443 Category: Flush-Mount Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
50060-WH/FST Flush Mounts-Bowl Style - 362228 - Capital Lighting, Inc.
Columbus, OH, USA
50060-WH/FST Flush Mounts-Bowl Style
362228
50060-WH/FST Flush Mounts-Bowl Style 362228
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 3.00 Bulb Type: T-3 Hgn Qty: 1 Wattage: 75 Finish: White Product Name: One Light Flush Mount UPC: 641594013443 Category: Flush-Mount Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 3.00
Bulb
Type: T-3 Hgn
Qty: 1
Wattage: 75
Finish: White
Product Name: One Light Flush Mount
UPC: 641594013443
Category: Flush-Mount
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362228
Product Name 50060-WH/FST Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details