Capital Lighting, Inc. 50046-SAT/ALB Flush Mounts-Bowl Style 362224

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 4.00 Bulb Type: T-3 Hgn Qty: 1 Wattage: 150 Finish: Satin Product Name: One Light Flush Mount UPC: 641594546194 Category: Flush-Mount Glass: Alabaster Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 4.00 Bulb Type: T-3 Hgn Qty: 1 Wattage: 150 Finish: Satin Product Name: One Light Flush Mount UPC: 641594546194 Category: Flush-Mount Glass: Alabaster Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
50046-SAT/ALB Flush Mounts-Bowl Style - 362224 - Capital Lighting, Inc.
Columbus, OH, USA
50046-SAT/ALB Flush Mounts-Bowl Style
362224
50046-SAT/ALB Flush Mounts-Bowl Style 362224
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 4.00 Bulb Type: T-3 Hgn Qty: 1 Wattage: 150 Finish: Satin Product Name: One Light Flush Mount UPC: 641594546194 Category: Flush-Mount Glass: Alabaster Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 4.00
Bulb
Type: T-3 Hgn
Qty: 1
Wattage: 150
Finish: Satin
Product Name: One Light Flush Mount
UPC: 641594546194
Category: Flush-Mount
Glass: Alabaster
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362224
Product Name 50046-SAT/ALB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details