Capital Lighting, Inc. 50049-WH/FST Flush Mounts-Bowl Style 362223

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.00 Bulb Type: T-3 Hgn Qty: 1 Wattage: 150 Finish: White Product Name: One Light Flush Mount UPC: 641594558128 Category: Flush-Mount Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.00 Bulb Type: T-3 Hgn Qty: 1 Wattage: 150 Finish: White Product Name: One Light Flush Mount UPC: 641594558128 Category: Flush-Mount Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
50049-WH/FST Flush Mounts-Bowl Style - 362223 - Capital Lighting, Inc.
Columbus, OH, USA
50049-WH/FST Flush Mounts-Bowl Style
362223
50049-WH/FST Flush Mounts-Bowl Style 362223
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.00 Bulb Type: T-3 Hgn Qty: 1 Wattage: 150 Finish: White Product Name: One Light Flush Mount UPC: 641594558128 Category: Flush-Mount Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 5.00
Bulb
Type: T-3 Hgn
Qty: 1
Wattage: 150
Finish: White
Product Name: One Light Flush Mount
UPC: 641594558128
Category: Flush-Mount
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362223
Product Name 50049-WH/FST Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details