Capital Lighting, Inc. 28925-SAT/LAV Mini Pendants-Cable 362212

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Length 12.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Satin Product Name: One Light Pendant Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Length 12.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Satin Product Name: One Light Pendant Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
28925-SAT/LAV Mini Pendants-Cable - 362212 - Capital Lighting, Inc.
Columbus, OH, USA
28925-SAT/LAV Mini Pendants-Cable
362212
28925-SAT/LAV Mini Pendants-Cable 362212
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Length 12.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Satin Product Name: One Light Pendant Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.00
Length 12.00
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Satin
Product Name: One Light Pendant
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362212
Product Name 28925-SAT/LAV Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details