Capital Lighting, Inc. 28981-WH/WHT Mini Pendants-Cable 362209

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.25 Height: 30.00 Length 30.00 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: White Product Name: One Light Pendant UPC: 641594150865 Category: Pendant Glass: White Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.25 Height: 30.00 Length 30.00 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: White Product Name: One Light Pendant UPC: 641594150865 Category: Pendant Glass: White Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
28981-WH/WHT Mini Pendants-Cable - 362209 - Capital Lighting, Inc.
Columbus, OH, USA
28981-WH/WHT Mini Pendants-Cable
362209
28981-WH/WHT Mini Pendants-Cable 362209
PRODUCT DETAILS / SPECS Width/Dia: 2.25 Height: 30.00 Length 30.00 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: White Product Name: One Light Pendant UPC: 641594150865 Category: Pendant Glass: White Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 2.25
Height: 30.00
Length 30.00
Bulb
Type: G-9
Qty: 1
Wattage: 40
Finish: White
Product Name: One Light Pendant
UPC: 641594150865
Category: Pendant
Glass: White
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362209
Product Name 28981-WH/WHT Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details