Capital Lighting, Inc. 50041-SAT/FST Flush Mounts-Bowl Style 362202

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 4.00 Bulb Type: T-3 Hgn Qty: 1 Wattage: 150 Finish: Satin Product Name: One Light Flush Mount UPC: 641594746983 Category: Flush-Mount Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 4.00 Bulb Type: T-3 Hgn Qty: 1 Wattage: 150 Finish: Satin Product Name: One Light Flush Mount UPC: 641594746983 Category: Flush-Mount Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
50041-SAT/FST Flush Mounts-Bowl Style - 362202 - Capital Lighting, Inc.
Columbus, OH, USA
50041-SAT/FST Flush Mounts-Bowl Style
362202
50041-SAT/FST Flush Mounts-Bowl Style 362202
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 4.00 Bulb Type: T-3 Hgn Qty: 1 Wattage: 150 Finish: Satin Product Name: One Light Flush Mount UPC: 641594746983 Category: Flush-Mount Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 4.00
Bulb
Type: T-3 Hgn
Qty: 1
Wattage: 150
Finish: Satin
Product Name: One Light Flush Mount
UPC: 641594746983
Category: Flush-Mount
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362202
Product Name 50041-SAT/FST Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details