Capital Lighting, Inc. 28012-2R-ORB/MYA Mini Pendants-Rod 362142

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.00 Length 16.00 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze Product Name: One Light Pendant System Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.00 Length 16.00 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze Product Name: One Light Pendant System Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
28012-2R-ORB/MYA Mini Pendants-Rod - 362142 - Capital Lighting, Inc.
Columbus, OH, USA
28012-2R-ORB/MYA Mini Pendants-Rod
362142
28012-2R-ORB/MYA Mini Pendants-Rod 362142
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.00 Length 16.00 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze Product Name: One Light Pendant System Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 16.00
Length 16.00
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Oil Rubbed Bronze
Product Name: One Light Pendant System
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362142
Product Name 28012-2R-ORB/MYA Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details