Capital Lighting, Inc. 28023-1R-ORB/AMBFB Mini Pendants-Rod 362123

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Length 16.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Pendant System Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Length 16.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Pendant System Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
28023-1R-ORB/AMBFB Mini Pendants-Rod - 362123 - Capital Lighting, Inc.
Columbus, OH, USA
28023-1R-ORB/AMBFB Mini Pendants-Rod
362123
28023-1R-ORB/AMBFB Mini Pendants-Rod 362123
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Length 16.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Pendant System Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 16.00
Length 16.00
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: One Light Pendant System
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362123
Product Name 28023-1R-ORB/AMBFB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details