Capital Lighting, Inc. 2616-89 Mid. Chandeliers-Candle 362097

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 30.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Bronze Weight: 28 Product Name: 6 Lt. Crystals Chandelier Category: Chandelier Shipped Via: UPS Chain: 10 Wire: 12
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 30.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Bronze Weight: 28 Product Name: 6 Lt. Crystals Chandelier Category: Chandelier Shipped Via: UPS Chain: 10 Wire: 12

Suppliers

Company
Product
Description
Supplier Links
2616-89 Mid. Chandeliers-Candle - 362097 - Capital Lighting, Inc.
Columbus, OH, USA
2616-89 Mid. Chandeliers-Candle
362097
2616-89 Mid. Chandeliers-Candle 362097
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 30.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Bronze Weight: 28 Product Name: 6 Lt. Crystals Chandelier Category: Chandelier Shipped Via: UPS Chain: 10 Wire: 12

PRODUCT DETAILS / SPECS
Width/Dia: 20.75
Height: 30.75
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Bronze
Weight: 28
Product Name: 6 Lt. Crystals Chandelier
Category: Chandelier
Shipped Via: UPS
Chain: 10
Wire: 12

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362097
Product Name 2616-89 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details