Capital Lighting, Inc. 9004-42 Exterior -Wall Mount 362096

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.50 Length 11.50 Extension: 28 Bulb Type: E26 Qty: 1 Wattage: 100 Finish: Rust Weight: 8 Product Name: One Light Dark Sky 12`` Wall UPC: 46335939189 Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.50 Length 11.50 Extension: 28 Bulb Type: E26 Qty: 1 Wattage: 100 Finish: Rust Weight: 8 Product Name: One Light Dark Sky 12`` Wall UPC: 46335939189 Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9004-42 Exterior -Wall Mount - 362096 - Capital Lighting, Inc.
Columbus, OH, USA
9004-42 Exterior -Wall Mount
362096
9004-42 Exterior -Wall Mount 362096
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.50 Length 11.50 Extension: 28 Bulb Type: E26 Qty: 1 Wattage: 100 Finish: Rust Weight: 8 Product Name: One Light Dark Sky 12`` Wall UPC: 46335939189 Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 11.50
Length 11.50
Extension: 28
Bulb
Type: E26
Qty: 1
Wattage: 100
Finish: Rust
Weight: 8
Product Name: One Light Dark Sky 12`` Wall
UPC: 46335939189
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362096
Product Name 9004-42 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details