Capital Lighting, Inc. 28025-1C-BS/AMZ Mini Pendants-Cable 362093

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Length 14.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Pendant System UPC: 641594111040 Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Length 14.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Pendant System UPC: 641594111040 Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
28025-1C-BS/AMZ Mini Pendants-Cable - 362093 - Capital Lighting, Inc.
Columbus, OH, USA
28025-1C-BS/AMZ Mini Pendants-Cable
362093
28025-1C-BS/AMZ Mini Pendants-Cable 362093
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Length 14.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Pendant System UPC: 641594111040 Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 14.00
Length 14.00
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Brushed Steel
Product Name: One Light Pendant System
UPC: 641594111040
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362093
Product Name 28025-1C-BS/AMZ Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details