Capital Lighting, Inc. 28025-2R-BS/SLA Mini Pendants-Rod 362043

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.00 Length 17.00 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Brushed Steel Product Name: One Light Pendant System Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.00 Length 17.00 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Brushed Steel Product Name: One Light Pendant System Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
28025-2R-BS/SLA Mini Pendants-Rod - 362043 - Capital Lighting, Inc.
Columbus, OH, USA
28025-2R-BS/SLA Mini Pendants-Rod
362043
28025-2R-BS/SLA Mini Pendants-Rod 362043
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.00 Length 17.00 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Brushed Steel Product Name: One Light Pendant System Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 17.00
Length 17.00
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Brushed Steel
Product Name: One Light Pendant System
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362043
Product Name 28025-2R-BS/SLA Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details