Capital Lighting, Inc. 28030-2C-ORB/ASKY Mini Pendants-Cable 362014

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 14.00 Length 14.00 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze Product Name: One Light Pendant System Safety Rating: CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 14.00 Length 14.00 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze Product Name: One Light Pendant System Safety Rating: CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
28030-2C-ORB/ASKY Mini Pendants-Cable - 362014 - Capital Lighting, Inc.
Columbus, OH, USA
28030-2C-ORB/ASKY Mini Pendants-Cable
362014
28030-2C-ORB/ASKY Mini Pendants-Cable 362014
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 14.00 Length 14.00 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze Product Name: One Light Pendant System Safety Rating: CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 14.00
Length 14.00
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Oil Rubbed Bronze
Product Name: One Light Pendant System
Safety Rating: CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362014
Product Name 28030-2C-ORB/ASKY Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details