Capital Lighting, Inc. 8920/739 Lamps-Table Lamps 361889

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 27.50 Length 27.50 Bulb Qty: 2 Wattage: 60 Product Name: Mission Rose Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 27.50 Length 27.50 Bulb Qty: 2 Wattage: 60 Product Name: Mission Rose Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
8920/739 Lamps-Table Lamps - 361889 - Capital Lighting, Inc.
Columbus, OH, USA
8920/739 Lamps-Table Lamps
361889
8920/739 Lamps-Table Lamps 361889
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 27.50 Length 27.50 Bulb Qty: 2 Wattage: 60 Product Name: Mission Rose Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 27.50
Length 27.50
Bulb
Qty: 2
Wattage: 60
Product Name: Mission Rose Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361889
Product Name 8920/739 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details