Capital Lighting, Inc. 0049 Lamps-Accent Lamps 361856

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 19.00 Length 19.00 Bulb Type: E-12 Qty: 2 Wattage: 15 Finish: Bronze Product Name: Floral Lady Accent Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 19.00 Length 19.00 Bulb Type: E-12 Qty: 2 Wattage: 15 Finish: Bronze Product Name: Floral Lady Accent Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
0049 Lamps-Accent Lamps - 361856 - Capital Lighting, Inc.
Columbus, OH, USA
0049 Lamps-Accent Lamps
361856
0049 Lamps-Accent Lamps 361856
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 19.00 Length 19.00 Bulb Type: E-12 Qty: 2 Wattage: 15 Finish: Bronze Product Name: Floral Lady Accent Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 19.00
Length 19.00
Bulb
Type: E-12
Qty: 2
Wattage: 15
Finish: Bronze
Product Name: Floral Lady Accent Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361856
Product Name 0049 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details