Capital Lighting, Inc. 1640 Lamps-Accent Lamps 361852

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.00 Length 9.00 Bulb Type: E-12 Qty: 1 Wattage: 7 Product Name: Amber Rooster Accent Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.00 Length 9.00 Bulb Type: E-12 Qty: 1 Wattage: 7 Product Name: Amber Rooster Accent Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
1640 Lamps-Accent Lamps - 361852 - Capital Lighting, Inc.
Columbus, OH, USA
1640 Lamps-Accent Lamps
361852
1640 Lamps-Accent Lamps 361852
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.00 Length 9.00 Bulb Type: E-12 Qty: 1 Wattage: 7 Product Name: Amber Rooster Accent Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 9.00
Length 9.00
Bulb
Type: E-12
Qty: 1
Wattage: 7
Product Name: Amber Rooster Accent Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361852
Product Name 1640 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details