Capital Lighting, Inc. 41181BLE-710 Bathroom Fixtures-Two Lights 361699

Description
PRODUCT DETAILS / SPECS Height: 8.25 Length 8.25 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Burnt Sienna Product Name: Two Light Wall/Bath UPC: 785652182143 Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Height: 8.25 Length 8.25 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Burnt Sienna Product Name: Two Light Wall/Bath UPC: 785652182143 Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
41181BLE-710 Bathroom Fixtures-Two Lights - 361699 - Capital Lighting, Inc.
Columbus, OH, USA
41181BLE-710 Bathroom Fixtures-Two Lights
361699
41181BLE-710 Bathroom Fixtures-Two Lights 361699
PRODUCT DETAILS / SPECS Height: 8.25 Length 8.25 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Burnt Sienna Product Name: Two Light Wall/Bath UPC: 785652182143 Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Height: 8.25
Length 8.25
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Burnt Sienna
Product Name: Two Light Wall/Bath
UPC: 785652182143
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361699
Product Name 41181BLE-710 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details